633283-000

Power Systems

> Power Cable Accessories

> Power Cable Tubing & Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 633283-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 633283-000
Series Information for 633283-000 - TE Connectivity
  • Status: Active
  • Aliases: 633283-000, 6-1195009-5
  • Product Code: X270
  • Global Product Line: 755
  • GPL Description: ENERGY

Description

MWTM-115/34-1500/U(S5)

Specifications

Flexibility:
Semi-Rigid
Color:
Black
Application Diameter (Min):
37mm
Expanded Inside Diameter (Min):
115mm
Application Diameter (Max):
104mm
Recovered Wall Thickness (Max):
3.1mm
Wall Thickness:
Medium
Recovered Inside Diameter (Max):
34mm
Cut Length:
1500mm
Standards:
IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247, HD631.2
CSA Certified:
No
UL Rating:
No
Marine-Offshore-Shipbuilding Certified:
Yes
Low Smoke Emission:
Yes
Free of Lead, Cadmium, Heavy Metals:
Yes
Mechanical Resistance:
Against Mechanical Impact or Damage
Thermal Resistance:
Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
UV-Stabilized:
Yes
Non-Toxic & Non-Corrosive Emission:
Yes
Emission Free:
No
Other Colors Available:
No
Product Availability:
EMEA, ANZPAC, AMERICAS, ASIA
Technology:
Heat Shrink
Adhesive Coating:
No
Product Type:
Heat Shrink Tubing
Shrink Ratio:
< 2.5:1
Wall Style (Excluding Adhesive):
Single
Material System:
Crosslinked Polyolefin
Flammability:
Non-Flame-Retardant

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability