Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Nickel |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Steel |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .43in, 10.92mm |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .06 – .15in, 1.52 – 3.81mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 7500 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Insulated | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 250°C, -40 – 482°F |
Rcpt 187 Flg Fast 18-14 Npst |Amp Te Connectivity 63316-3 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Nickel Strip | Avnet America |
Special Order: 187 FASTON FLAG REC 18-14 AWG NPST Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 4.75 mm | Quick Disconnect | Part Number: 63316-3 | Internal Number: 63316-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63316-3?
Additional datasheets, footprints and schematics for 63316-3 are listed on our Part Details page. You can also find images and similar parts to 63316-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63316-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63316-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63316-3 fall under?
The 63316-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63316-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63316-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63316-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63316-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63316-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63316-3 often in real-time on the comparison pages.
What if I can't find stock of 63316-3?
You can fill out our help required form which you can use to request a quote for 63316-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.