Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .06 – .15in, 1.52 – 3.81mm |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .54in, 13.72mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Sealable | No |
Insertion Force | Normal |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insulated | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FASTON FLAG REC AWG18-14 | TTI Europe |
250 Flag Fast Rcpt Br Rohs Compliant: Yes |Amp Te Connectivity 63314-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG F Strip | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1820 | TE Connectivity 63314-1 | RS Americas |
Special Order: 250 FASTON FLAG 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Wire Size: 1624 – 4107 CMA Mating Tab Width: 6.35 mm Receptacle 18 – 14 AWG .82 – 2.08 mm² 1624 – 4107 CMA | Quick Disconnect | Part Number: 63314-1 | Internal Number: 63314-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63314-1?
Additional datasheets, footprints and schematics for 63314-1 are listed on our Part Details page. You can also find images and similar parts to 63314-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63314-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63314-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63314-1 fall under?
The 63314-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63314-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63314-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63314-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63314-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 63314-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63314-1 often in real-time on the comparison pages.
What if I can't find stock of 63314-1?
You can fill out our help required form which you can use to request a quote for 63314-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.