Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Shape | Wide |
---|---|
Plating Material | Tin |
Cavity Size | Size 3 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | .18 – .265mm, 33 – 31AWG |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.62mm |
Overall Length | 18.97mm, .746in |
Material Thickness | .8mm, .031in |
Stock Thickness (Magnet Wire Side) | .25mm, .01in |
Mating Tab Thickness | .032in, .8mm |
Identification Number | 4 |
Mating Retention Type | Hole |
Comment | With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal., Half hard temper brass |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 7000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 250F-Tab 33-31 Tpbr |Amp Te Connectivity 63309-2 | Newark Electronics |
Tab Terminal 31-33AWG M 18.97mm Tin Strip | Avnet America |
Special Order: MAG-MATE 250F-TAB 33-31 TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63309-2 | Internal Number: 63309-2 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63309-2?
Additional datasheets, footprints and schematics for 63309-2 are listed on our Part Details page. You can also find images and similar parts to 63309-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63309-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63309-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63309-2 fall under?
The 63309-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63309-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63309-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63309-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63309-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63309-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63309-2 often in real-time on the comparison pages.
What if I can't find stock of 63309-2?
You can fill out our help required form which you can use to request a quote for 63309-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.