Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0394
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.0464
|
1,140,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0394
|
460,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0464
|
228,000
in stock
|
Buy Now | |
Sager
from US$0.0454
|
50,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0462
|
30,000
in stock
|
Buy Now | |
TE Store
from US$0.08
|
27,701
in stock
|
Buy Now | |
RS Americas
from US$0.05
|
17,400
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Avnet Asia
from US$0.0447
|
-
|
Buy Now | |
Boersig
from US$0.0465
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 3.1 – 4.3mm, .12 – .17in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .755in, 19.18mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 FAST REC IS 18-14 BR. | Heilind Electronics |
250 FAST REC IS 18-14 BR | TTI Europe |
Terminals 250 REC 18-14 BR. Reel of 10000 | Sager |
Quick Connect Faston Low Insertion Force Crimp Termination 14-18 AWG Terminal | Future Electronics |
250 FASTON REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Wire Size: 1624 – 4107 CMA Mating Tab Width: 6.35 mm Receptacle 18 – 14 AWG .82 – 2.08 mm² 1624 – 4107 CMA | Quick Disconnect | Part Number: 63306-1 | Internal Number: 63306-1 | TE Connectivity | TE Store |
Faston 250 Rec 18-14 Awg Br | TE Connectivity 63306-1 | RS Americas |
Terminal, Female Disconnect 0.25In Crimp | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 19.17mm 7.62mm Strip | Avnet America |
250 FASTON REC 18-14 AWG BR | Boersig |
250 FAST REC IS 18-14 BR. | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 63306-1?
Additional datasheets, footprints and schematics for 63306-1 are listed on our Part Details page. You can also find images and similar parts to 63306-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63306-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63306-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63306-1 fall under?
The 63306-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63306-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63306-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63306-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63306-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Heilind Electronics Asia, Sager and Future Electronics have stock available or on a lead time for 63306-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63306-1 often in real-time on the comparison pages.
What if I can't find stock of 63306-1?
You can fill out our help required form which you can use to request a quote for 63306-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.