Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Terminal Angle | Straight |
---|---|
Stud Hole | Yes |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Size | 6.35 |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Stud Diameter | .125in, 3.18mm |
Packaging Method | Bag |
Packaging Quantity | 1000 |
FASTON | Yes |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
Where can I find additional details, specifications and documents for a 63274-3?
Additional datasheets, footprints and schematics for 63274-3 are listed on our Part Details page. You can also find images and similar parts to 63274-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63274-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63274-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63274-3 fall under?
The 63274-3 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63274-3 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63274-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 63274-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63274-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 63274-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63274-3 often in real-time on the comparison pages.
What if I can't find stock of 63274-3?
You can fill out our help required form which you can use to request a quote for 63274-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.