Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Stand Support Light |
---|---|
Light Source | LED |
Lumen Output | 12lm |
Beam Effective Distance | 27m |
Power Source | AAA Batteries x 2 |
Torch Body Material | Rubber |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Battery Life (Working) | 16 hours |
Battery Size Code | 2 x AAA |
External Diameter | 40mm |
Length | 150mm |
Stand Support Light, Led, 12Lm, 27M | Newark Electronics |
STAND SUPPORT LIGHT, LED, 12LM, 27M | element14 |
Where can I find additional details, specifications and documents for a 632630?
Additional datasheets, footprints and schematics for 632630 are listed on our Part Details page. You can also find images and similar parts to 632630 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 632630 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 632630 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 632630 fall under?
The 632630 is listed under Energizer Parts.
Can I view similar or alternative parts?
You can view similar parts to 632630 when available in the Energizer Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 632630 you can contact the distributor directly for product support, shipping queries etc.
Is the 632630 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 632630 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 632630.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 632630 often in real-time on the comparison pages.
What if I can't find stock of 632630?
You can fill out our help required form which you can use to request a quote for 632630 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.