Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Barrel Type | Open |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Flag |
Mating Tab Thickness | .023in, .58mm |
Accepts Wire Insulation Diameter Range | 1.02 – 1.78mm, .04 – .07in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Mating Tab Width | .125in, 3.18mm |
Wire Insulation Support | With |
Packaging Method | Strip/Reel |
Packaging Quantity | 3000 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Contact Terminal 22-18 Awg Tpbr |Amp Te Connectivity 63257-2 | Newark Electronics |
CONTACT LH 22-18 012TPBR | Avnet America |
Where can I find additional details, specifications and documents for a 63257-2?
Additional datasheets, footprints and schematics for 63257-2 are listed on our Part Details page. You can also find images and similar parts to 63257-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63257-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63257-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63257-2 fall under?
The 63257-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63257-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63257-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63257-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63257-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 63257-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63257-2 often in real-time on the comparison pages.
What if I can't find stock of 63257-2?
You can fill out our help required form which you can use to request a quote for 63257-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.