Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Body Shape | Wide |
---|---|
Plating Material | Tin |
Cavity Size | Size 3 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal Height | .3in, 7.68mm |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Mating Tab Thickness | .508mm, .02in |
Mating Tab Width | .187in, 4.75mm |
Material Thickness | .02in, .508mm |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Overall Length | 16mm, .63in |
Identification Number | 10 |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel/Carton, Reel |
Packaging Quantity | 6500 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
MAG-MATE 187 FAST TAB Magnet Wire Terminal Type: Tab Mating Tab Width: .187 in Mating Tab Width: 4.75 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .187" 4.75 mm .02" | Magnet Wire Terminal | Part Number: 63256-2 | Internal Number: 63256-2 | .187" | TE Connectivity | TE Store |
Mag-Mate 187 Fast Tab |Amp Te Connectivity 63256-2 | Newark Electronics |
187 Series 27-23 AWG Magnetic FASTON Tab Terminal Connector | Future Electronics |
Tab Terminal 23-27AWG M 16mm 6.35mm Tin Strip | Avnet America |
MAG-MATE 187 FAST TAB | TE Connectivity 63256-2 | RS Americas |
Where can I find additional details, specifications and documents for a 63256-2?
Additional datasheets, footprints and schematics for 63256-2 are listed on our Part Details page. You can also find images and similar parts to 63256-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63256-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63256-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63256-2 fall under?
The 63256-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63256-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63256-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63256-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63256-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 63256-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63256-2 often in real-time on the comparison pages.
What if I can't find stock of 63256-2?
You can fill out our help required form which you can use to request a quote for 63256-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.