63216-1 Magnet Wire Terminals by TE Connectivity

MAG-MATE W/118 CONN TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Cavity Size Size 2
Plating Material Tin
Terminal & Splice Type Tab
Terminal Type Tab
Terminal Orientation Twisted
Mating Tab Thickness .031in, .79mm
Terminal Height .3in, 7.87mm
Mating Tab Width 3mm, .118in
Magnet Wire Size .86mm, 19.5AWG
Stock Thickness (Magnet Wire Side) .56mm, .02in
Overall Length 22.5mm, .885in
Material Thickness .03in, .76mm
Identification Number 22
Comment Single magnet wire only.
Packaging Quantity 4000
Packaging Method Reel/Carton, Reel
Wire/Cable Type Magnet Wire
Sealable No
Termination Method IDC Standard
Operating Temperature Range -85 – 302°F, -65 – 150°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63216-1?

Additional datasheets, footprints and schematics for 63216-1 are listed on our Part Details page. You can also find images and similar parts to 63216-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63216-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63216-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63216-1 fall under?

The 63216-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63216-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63216-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63216-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63216-1 have stock available?

There is no stock from authorised distributors for 63216-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63216-1 often in real-time on the comparison pages.

What if I can't find stock of 63216-1?

You can fill out our help required form which you can use to request a quote for 63216-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay