Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6321294001,
5-1195001-5 |
Fluid Type | Water, Medical Fluids |
---|---|
Shrink Ratio | 3:1 |
Color | Black |
Material | Medical Grade Crosslinked Polyolefin |
Flexibility | Flexible |
Recovered Wall Thickness (Nominal) | .33mm, .013in |
Expanded Inside Diameter (Min) | 9.53mm, .375in |
Recovered Inside Diameter (Max) | 4.75mm, .187in |
Voltage (Max) | 1kV |
Product Source | US |
Packaging Method | Spool, Stick, Cut Piece |
Applicable Region | Global |
Product Family | MT3000 |
Wall Type | Single |
Resistant To | Fluids, Impact, Abrasion, Mechanical Damage, Strain, Radiation Sterilization |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Shrink Temperature (Min) | 150°C |
Recovery Temperature | 150°C |
Flammability | Highly Flame-Resistant, Non-Flame-Retardant |
Operating Temperature Range | -40 – 110°C |
Heat Shrink Tubing And Sleeves Mt3000-3/8-0-Sp |Raychem Te Connectivity 6321294001 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 9.53MM BK PRICE PER FT | Sager |
Where can I find additional details, specifications and documents for a 6321294001?
Additional datasheets, footprints and schematics for 6321294001 are listed on our Part Details page. You can also find images and similar parts to 6321294001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6321294001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6321294001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6321294001 fall under?
The 6321294001 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6321294001 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6321294001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6321294001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6321294001 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6321294001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6321294001 often in real-time on the comparison pages.
What if I can't find stock of 6321294001?
You can fill out our help required form which you can use to request a quote for 6321294001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.