Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
22,500
in stock
|
Buy Now | |
TE Store
from US$0.26
|
17,470
in stock
|
Buy Now | |
Heilind Electronics
from US$0.25
|
5,625
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.25
|
1,875
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Terminal Orientation | Straight |
Mating Tab Width | 6.35mm, .25in |
Terminal Height | .3in, 7.87mm |
Overall Length | 18.97mm, .746in |
Magnet Wire Size | .81 – 1.02mm, 20 – 18AWG |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Material Thickness | .031in, .8mm |
Mating Tab Thickness | .032in, .8mm |
Identification Number | 26 |
Mating Retention Type | Dimple |
Comment | Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 7500 |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
MAG-MATE 250F TAB TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .032" | Magnet Wire Terminal | Part Number: 63200-1 | Internal Number: 63200-1 | .25" | TE Connectivity | TE Store |
MAG-MATE 250F TAB TPBR | Heilind Electronics |
Mag-Mate 250F Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63200-1 | Newark Electronics |
Mag-Mate Terminal 18-20AWG M 18.97mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 63200-1?
Additional datasheets, footprints and schematics for 63200-1 are listed on our Part Details page. You can also find images and similar parts to 63200-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63200-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63200-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63200-1 fall under?
The 63200-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63200-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63200-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63200-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63200-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 63200-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63200-1 often in real-time on the comparison pages.
What if I can't find stock of 63200-1?
You can fill out our help required form which you can use to request a quote for 63200-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.