| Status: | Unknown |
|---|---|
| Series: | SB50 Series |
| RoHS: | Unknown |
Prices starting from US$3.55
| Distributor | Stock | ||
|---|---|---|---|
|
PEI-Genesis
from US$3.55
|
8,540
in stock
|
Buy Now |
|
Powell Electronics
from US$4.73
|
5,643
in stock
|
Buy Now |
|
RS
from US$8.24
|
3,518
in stock
|
Buy Now |
|
TME
from US$4.97
|
287
in stock
|
Buy Now |
|
Conrad
from US$7.58
|
85
in stock
|
Buy Now |
|
RS Americas
from US$6.28
|
0
in stock
|
Buy Now |
|
element14
from US$7.05
|
0
in stock
|
Buy Now |
|
Farnell
from US$4.34
|
0
in stock
|
Buy Now |
|
Newark Electronics
-
|
0
in stock
|
Buy Now |
|
Sager
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Product Range | SB50 Series |
|---|---|
| No. of Contacts | 2Contacts |
| Gender | Plug Receptacle |
| Pitch Spacing | - |
| Contact Termination Type | Crimp |
| No. of Rows | 1 Row, 1Rows |
| Connector Mounting | Cable Mount |
| Contact Plating | Silver Plated Contacts |
| Contact Material | Copper |
| SVHC | No SVHC (15-Jan-2019) |
| Colour | Grey |
| Contact Termination | Crimp |
| SB50 GRAY CON 10/12 KIT | PEI-Genesis |
| Grey 50A heavy duty connector 6mm3 | RS |
| Connector: DC supply | TME |
| POWER CONNECTOR, 2 POLE HOUSING & 50 AMP CONTACTS, GRAY, SB 50 SERIES | RS Americas |
| CONNECTOR, PLUG AND RECEPTACLE, 2 POS | element14 |
| Plug & Socket Connector, Plug, 2 Position | Newark Electronics |
| Heavy Duty Power Connectors SB50 GRAY #10-12 AWG 50A 10-12 AWG CONT | Sager |
Where can I find additional details, specifications and documents for a 6319G1?
Additional datasheets, footprints and schematics for 6319G1 are listed on our Part Details page. You can also find images and similar parts to 6319G1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6319G1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6319G1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6319G1 fall under?
The 6319G1 is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6319G1 when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6319G1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6319G1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6319G1 have stock available?
Authorised distributors including PEI-Genesis, Powell Electronics, RS, TME and Conrad have stock available or on a lead time for 6319G1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6319G1 often in real-time on the comparison pages.
What if I can't find stock of 6319G1?
You can fill out our help required form which you can use to request a quote for 6319G1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.