Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0494
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.05
|
No stock
|
Buy Now | |
TE Store
from US$0.08
|
5,393
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.0497
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0494
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Contact Base Material | Brass |
Overall Length | .755in, 19.18mm |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .51mm, .02in |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Width | 4.75mm, .187in |
Receptacle Terminal Stock Thickness | .3mm, .012in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Extraction Force | .7 – 10.2kgf, 7 – 100Newton |
Wire Insulation Support | With |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Discrete Wire |
Wire Stop | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
PL 187 RECEPTACLE 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 4.75 mm Mating Tab Width: .187 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 4.75 mm | Quick Disconnect | Part Number: 63195-1 | Internal Number: 63195-1 | TE Connectivity | TE Store |
187 Pos Lock Rec 20-16 0126Tpb Rohs Compliant: Yes |Amp Te Connectivity 63195-1 | Newark Electronics |
20-16 AWG Straight Receptacle Positive Lock Connector | Future Electronics |
Quick Disconnect Terminal 16-20AWG F 20.19mm 5.59mm Tin Strip | Avnet America |
PL 187 RECEPTACLE 20-16 AWG TPBR | Boersig |
TE Connectivity - AMP Positive Lock 187 Push-On Term 1.31mm2 | Distrelec |
187 POS LOCK REC 20-16 0126TPB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63195-1?
Additional datasheets, footprints and schematics for 63195-1 are listed on our Part Details page. You can also find images and similar parts to 63195-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63195-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63195-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63195-1 fall under?
The 63195-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63195-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63195-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63195-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63195-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Boersig have stock available or on a lead time for 63195-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63195-1 often in real-time on the comparison pages.
What if I can't find stock of 63195-1?
You can fill out our help required form which you can use to request a quote for 63195-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.