Status: | Unknown |
---|---|
Series: | SB50 Series |
RoHS: | Unknown |
Prices starting from US$2.85
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.71 |
1,842
|
Buy Now | |
PEI-Genesis | US$2.85 |
17,540
|
Buy Now | |
element14 | US$6.62 |
2,165
|
Buy Now | |
Newark Electronics | US$3.80 |
1,876
|
Buy Now | |
Distrelec | US$5.06 |
1,587
|
Buy Now | |
RS Americas | US$7.39 |
397
|
Buy Now | |
Farnell | US$5.47 |
290
|
Buy Now | |
Transfer Multisort Elektronik | US$6.17 |
72
|
Buy Now | |
Carlton-Bates | - |
-
|
Buy Now |
Product Range | SB50 Series |
---|---|
No. of Contacts | 2Contacts |
Gender | Plug |
Pitch Spacing | - |
Contact Termination Type | Crimp |
No. of Rows | 1 Row, 1Rows |
Connector Mounting | Cable Mount |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
SB50 GRAY CON #6 KIT | PEI-Genesis |
CONNECTOR KIT, HOUSING & CONTACTS, PLUG, 2 POSITION | element14 |
Connector Kit, Housing & Contacts, Plug, 2 Position | Newark Electronics |
Grey 50amp Two Pole Connector | RS |
Anderson Power Products Battery Connector Kit, Genderless, Grey, 50A, Poles - 2 | Distrelec |
Power Connector Housing Gray SB 50 connector SB 50, SB 50 Series | Anderson Power Products 6319 | RS Americas |
HOUSING, 6 AMERICAN WIRE GAUGE | Farnell |
Plug | Transfer Multisort Elektronik |
Self Mating, 2P, Gray | Carlton-Bates |
Where can I find additional details, specifications and documents for a 6319.?
Additional datasheets, footprints and schematics for 6319. are listed on our Part Details page. You can also find images and similar parts to 6319. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6319. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6319. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6319. fall under?
The 6319. is listed under Cable Leads & Connectors > Connectors > Plug & Socket Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6319. when available in the Plug & Socket Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6319. you can contact the distributor directly for product support, shipping queries etc.
Is the 6319. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6319. have stock available?
Authorised distributors including PEI-Genesis, element14, Newark Electronics, RS and Distrelec have stock available or on a lead time for 6319..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6319. often in real-time on the comparison pages.
What if I can't find stock of 6319.?
You can fill out our help required form which you can use to request a quote for 6319. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.