Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.89
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.66
|
2,560
in stock
|
Buy Now | |
Rapid Electronics
from US$2.99
|
3,440
in stock
|
Buy Now | |
Chip One Stop
from US$4.06
|
2,560
in stock
|
Buy Now | |
TE Store
from US$5.79
|
1,604
in stock
|
Buy Now | |
Distrelec
from US$3.10
|
880
in stock
|
Buy Now | |
Heilind Electronics
from US$4.69
|
225
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.69
|
75
in stock
|
Buy Now | |
Future Electronics
from US$4.08
|
-
|
Buy Now | |
Avnet America
from US$3.95
|
-
|
Buy Now | |
RS Americas
from US$6.20
|
-
|
Buy Now | |
Avnet Asia
from US$2.89
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 7 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2.5mm, .098in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Reverse Sequential Pin, Without Nut Plate |
実装方法 | Bag, Box & Tube |
Packaging Method | Bag, Box & Tube |
Packaging Quantity | 16 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
PLUG ASSY (REVERSE SEQUENTIAL PIN) 2.5MM | Rapid Electronics |
Plug Assy (Reverse Sequential Pin),2.5Mm |Amp Te Connectivity 6318573-4 | Newark Electronics |
PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM Connector System: Board-to-Board Number of Positions: 7 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Plug Board-to-Board 7 .098" 2.5 mm | Dc Jack Connector | Part Number: 6318573-4 | Internal Number: 6318573-4 | .098" | TE Connectivity | TE Store |
TE Connectivity PLUG ASSY (REVERSE SEQUENTIAL PIN) 2.5MM Cylindrical Battery Contacts Clips Holders & Springs PLUG ASSY 2.5MM 2.5MM | Distrelec |
PLUG ASSY (REVERSE SEQUENTIAL PIN)2.5MM | Heilind Electronics |
7 Position Surface Mount Right Angle Battery Interconnect Blade Housing | Future Electronics |
Conn Battery PL 7 POS 2.5mm Solder RA Thru-Hole 7 Terminal 1 Port Tube | Avnet America |
PLUG ASSY (REVERSE SEQUENTIAL PIN),2.5MM, DC Jack Connectors | TE Connectivity 6318573-4 | RS Americas |
Where can I find additional details, specifications and documents for a 6318573-4?
Additional datasheets, footprints and schematics for 6318573-4 are listed on our Part Details page. You can also find images and similar parts to 6318573-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6318573-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6318573-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6318573-4 fall under?
The 6318573-4 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6318573-4 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6318573-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6318573-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6318573-4 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TE Store and Distrelec have stock available or on a lead time for 6318573-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6318573-4 often in real-time on the comparison pages.
What if I can't find stock of 6318573-4?
You can fill out our help required form which you can use to request a quote for 6318573-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.