Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
Operating Voltage | 30VDC |
Centerline (Pitch) | 2.5mm, .098in |
PCB Mount Retention | With |
PCB Mount Retention Type | Locating Post |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 100 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Connector System | Board-to-Board |
Operating Temperature Range | -4 – 176°F, -20 – 80°C |
RECEPTACLE ASSEMBLY,5 PINS,2.5MM PITCH Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .098 in Centerline (Pitch): 2.5 mm Connector & Housing Type: Receptacle Board-to-Board 5 .098" 2.5 mm | Dc Jack Connector | Part Number: 6318430-2 | Internal Number: 6318430-2 | .098" | TE Connectivity | TE Store |
Receptacle Assembly,pb-Free,2.5Mm Pitch |Amp Te Connectivity 6318430-2 | Newark Electronics |
Conn Battery RCP 5 POS 2.5mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 6318430-2?
Additional datasheets, footprints and schematics for 6318430-2 are listed on our Part Details page. You can also find images and similar parts to 6318430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6318430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6318430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6318430-2 fall under?
The 6318430-2 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6318430-2 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6318430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6318430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6318430-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 6318430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6318430-2 often in real-time on the comparison pages.
What if I can't find stock of 6318430-2?
You can fill out our help required form which you can use to request a quote for 6318430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.