Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.19
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
11,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
11,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$517.95
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Wire Insulation Diameter | 2.54 – 3.56mm, .1 – .14in |
Tongue Thickness | .76mm, .03in |
Overall Length | 19.56mm, .77in |
Barrel Inside Diameter | .115in, 2.92mm, 1.52mm, .06in |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Sealable | No |
Insulated | No |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Shape Description | Circular/Oval |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Terminal (Rt) 18-14 Awg Tpbr |Amp Te Connectivity 63170-1 | Newark Electronics |
RING TERMINAL (RT) 18-14 AWG TPBR | Rapid Electronics |
TE Connectivity RING TERMINAL (RT) 18-14 AWG TPBR Termin | Distrelec |
Cable Assembly Lead 0.304m 16AWG 1 POS LGH SKT | Avnet America |
Where can I find additional details, specifications and documents for a 63170-1?
Additional datasheets, footprints and schematics for 63170-1 are listed on our Part Details page. You can also find images and similar parts to 63170-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63170-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63170-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63170-1 fall under?
The 63170-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63170-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63170-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63170-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63170-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 63170-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63170-1 often in real-time on the comparison pages.
What if I can't find stock of 63170-1?
You can fill out our help required form which you can use to request a quote for 63170-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.