Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal & Splice Type | Rectangular Tongue |
Terminal Orientation | Straight |
Terminal Type | Ring |
Wire Size | 1.3 – 3.3mm², 16 – 12AWG |
Wire Insulation Diameter (Max) | 4.06mm, .16in |
Material Thickness | .03in, .76mm |
Overall Length | 34.66mm, 1.364in |
Accepts Wire Insulation Diameter Range | .11 – .16in, 2.79 – 4.06mm |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Power Ring 16-12 Br Rohs Compliant: Yes |Amp Te Connectivity 63166-4 | Newark Electronics |
Connector Accessories Power Ring Brass | Avnet America |
POWER RING,TERMINAL 16-12 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 63166-4?
Additional datasheets, footprints and schematics for 63166-4 are listed on our Part Details page. You can also find images and similar parts to 63166-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63166-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63166-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63166-4 fall under?
The 63166-4 is listed under Terminals & Splices > Special Purpose Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63166-4 when available in the Special Purpose Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63166-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 63166-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63166-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63166-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63166-4 often in real-time on the comparison pages.
What if I can't find stock of 63166-4?
You can fill out our help required form which you can use to request a quote for 63166-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.