Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | 2.29 – 3.3mm, .09 – .13in |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 19.05mm, .75in |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Reverse Reel |
Packaging Quantity | 4000 |
Packaging Method | Strip/Reel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Insertion Force | Normal |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTON 110 AMPLIVAR TAB 23-19 MAG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 63165-2 | Internal Number: 63165-2 | TE Connectivity | TE Store |
250 Faston 110 Amp Brass, Tin Tab, 6.35 mm tab width, .81 mm tab thick, 24-19 wire size, | Power and Signal Group |
250Amvar Fast Tab.032Tpbr. Rohs Compliant: Yes |Amp Te Connectivity 63165-2 | Newark Electronics |
Quick Disconnect Terminal 19-23AWG Tab 20.02mm 7.62mm Tin Strip | Avnet America |
FASTON 110 AMPLIVAR TAB 23-19 MAG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 63165-2?
Additional datasheets, footprints and schematics for 63165-2 are listed on our Part Details page. You can also find images and similar parts to 63165-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63165-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63165-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63165-2 fall under?
The 63165-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63165-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63165-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63165-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63165-2 have stock available?
Authorised distributors including TE Store, Power and Signal Group, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63165-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63165-2 often in real-time on the comparison pages.
What if I can't find stock of 63165-2?
You can fill out our help required form which you can use to request a quote for 63165-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.