Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6315830001,
5-1194997-7 |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.62
|
2,123
in stock
|
Buy Now | |
Heilind Electronics
from US$2.39
|
10,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.39
|
2,537
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
2,123
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
2,123
in stock
|
Buy Now | |
Chip One Stop
from US$2.06
|
2,123
in stock
|
Buy Now | |
Future Electronics
from US$1.84
|
-
|
Buy Now | |
Avnet America
from US$1.93
|
-
|
Buy Now | |
Boersig
from US$1.75
|
-
|
Buy Now | |
TTI Europe
from US$1.53
|
-
|
Buy Now | |
Sager
from US$1.96
|
-
|
Buy Now | |
Farnell
from US$3.34
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Yellow |
---|---|
Markers per Sleeve | 1 |
Shrink Ratio | 3:1 |
Compatible Cable Diameter | .275 – .64in, 6.9 – 16.2mm |
Recovered Inside Diameter | 6.3mm, .25in |
Sleeve Length | 2in, 50mm |
Supplied Diameter | 19mm, .75in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 250 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Tubing Type | Ladder |
Tubing Grade | Military |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Cross Referenced to TE CNTY RAYCHEM - Part: RYCTMS-SCE-3/4-2.0-4 | Heilind Electronics |
Wire Labels & Markers Tms-Sce-3/4-2.0-4 |Raychem Te Connectivity 6315830001 | Newark Electronics |
Wire Labels&Markers TMS-SCE-3/4-2.0-4 | Rapid Electronics |
TE Connectivity TMS-SCE-3/4-2.0-4 Wire Labels & Markers | Distrelec |
Wire and Harness ID Product | Future Electronics |
Cable Accessories Marker Sleeve Polyolefin Yellow | Avnet America |
Wire Labels & Markers HS-SLV 3/4 YW PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 6315830001?
Additional datasheets, footprints and schematics for 6315830001 are listed on our Part Details page. You can also find images and similar parts to 6315830001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6315830001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6315830001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6315830001 fall under?
The 6315830001 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to 6315830001 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6315830001 you can contact the distributor directly for product support, shipping queries etc.
Is the 6315830001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6315830001 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 6315830001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6315830001 often in real-time on the comparison pages.
What if I can't find stock of 6315830001?
You can fill out our help required form which you can use to request a quote for 6315830001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.