Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.14
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
225,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
225,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
225,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
225,000
in stock
|
Buy Now | |
Powell Electronics
from US$0.11
|
27,000
in stock
|
Buy Now | |
TE Store
from US$0.13
|
8,551
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.12
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | 1.19 – 1.78mm, .047 – .07in |
Stud Diameter | 4.17mm, .164in |
Overall Length | 17.58mm, .692in |
Tongue Thickness | .0198in, .5mm |
Wire Insulation Diameter (Max) | .07in, 1.778mm |
Barrel Inside Diameter | 1.78mm, .07in |
Wire Size | 2052 – 4935CMA, 1.04 – 2.62mm², 17 – 13.5AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 9000 |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Sealable | No |
Barrel Type | Open Barrel |
Shape Description | RING-109 |
Insulated | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Amvar Ring 13 1/2-17 Rohs Compliant: Yes |Amp Te Connectivity 63147-1 | Newark Electronics |
Terminals AMVAR RING 13 1/2-17 | Rapid Electronics |
TE Connectivity AMVAR RING 13 1/2-17 020BR Terminals AMV | Distrelec |
RING TERMINAL, 13.5AWG, M4, UNINSULATED | Farnell |
AMVAR RING 13 1/2-17 020BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 17 – 13.5 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2052 – 4935 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 17 – 13.5 AWG 1.04 – 2.62 mm² 2052 – 4935 CMA | Ring Terminal | Part Number: 63147-1 | Internal Number: 63147-1 | TE Connectivity | TE Store |
Ring Tongue Terminal 13.5-17AWG 17.58mm 7.87mm Strip | Avnet America |
AMVAR RING 13 1/2-17 020BR | TE Connectivity 63147-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M4 |
---|---|
Stud Size - Imperial | #8 |
Wire Size AWG Max | 13.5AWG |
Conductor Area CSA | 2.62mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 63147-1?
Additional datasheets, footprints and schematics for 63147-1 are listed on our Part Details page. You can also find images and similar parts to 63147-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63147-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63147-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63147-1 fall under?
The 63147-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 63147-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63147-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63147-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63147-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63147-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63147-1 often in real-time on the comparison pages.
What if I can't find stock of 63147-1?
You can fill out our help required form which you can use to request a quote for 63147-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.