Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Width | 2.79mm, .11in |
Mating Tab Thickness | .508mm, .02in |
Magnet Wire Size | .91 – 1.15mm, 19 – 17AWG |
Material Thickness | .5mm, .02in |
Overall Length | .625in, 15.88mm |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Aluminum Wire Size | .73 – 1.15mm |
Terminal Height | .31in, 7.87mm |
Identification Number | 24 |
Mating Retention Type | Hole |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Part available upon special request., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Quantity | 12000 |
Packaging Method | Reel/Carton, Reel |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
MAG-MATE 110 TAB 17-19 020TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab .11" 2.79 mm .02" | Magnet Wire Terminal | Part Number: 63145-1 | Internal Number: 63145-1 | .11" | TE Connectivity | TE Store |
Mag-Mate 110 Tab 17-19 020Tpbr |Amp Te Connectivity 63145-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 63145-1?
Additional datasheets, footprints and schematics for 63145-1 are listed on our Part Details page. You can also find images and similar parts to 63145-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63145-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63145-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63145-1 fall under?
The 63145-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63145-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63145-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63145-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63145-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 63145-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63145-1 often in real-time on the comparison pages.
What if I can't find stock of 63145-1?
You can fill out our help required form which you can use to request a quote for 63145-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.