Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
2,561
in stock
|
Buy Now | |
TE Store
from US$0.12
|
33,148
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
22,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.11
|
10,125
in stock
|
Buy Now | |
element14
from US$0.13
|
2,561
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,468
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.11
|
2,362
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Contact Base Material | Brass |
Crimp Type | F-Crimp |
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .625in, 15.88mm |
Accepts Wire Insulation Diameter Range | .07 – .13in, 2 – 3.3mm |
Mating Tab Thickness | .032in, .81mm |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Method | Strip/Reel |
Packaging Quantity | 4500 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Wire Stop | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 FASTON REC 22-18 AWG TPBR Quick Disconnect Terminal Type: Tab Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Tab 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 63138-1 | Internal Number: 63138-1 | TE Connectivity | TE Store |
110 FAST TAB 22-18 032/020 TPB | Heilind Electronics |
MALE DISCONNECT, 2.8MM, UNINSULATED | element14 |
Male Disconnect, 2.8Mm, Uninsulated | Newark Electronics |
22-18 AWG Straight Mount Quick Disconnect Terminal Tab | Future Electronics |
Quick Disconnect Terminal 18-22AWG Tab 15.88mm Tin Strip | Avnet America |
FASTON 110 TAB 22-18 AWG TPBR | TE Connectivity 63138-1 | RS Americas |
110 FASTON REC 22-18 AWG TPBR | TTI Europe |
110 FAST TAB 22-18 032/020 TPB | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | FASTON 110 Series |
RoHS: | Unknown |
Product Range | FASTON 110 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 2.8mm x 0.81mm |
Tab Size - Imperial | 0.11" x 0.032" |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 18AWG |
Where can I find additional details, specifications and documents for a 63138-1?
Additional datasheets, footprints and schematics for 63138-1 are listed on our Part Details page. You can also find images and similar parts to 63138-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63138-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63138-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63138-1 fall under?
The 63138-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63138-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63138-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63138-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63138-1 have stock available?
Authorised distributors including TE Store, Chip One Stop, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 63138-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63138-1 often in real-time on the comparison pages.
What if I can't find stock of 63138-1?
You can fill out our help required form which you can use to request a quote for 63138-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.