63132-2 Magnet Wire Terminals by TE Connectivity

MAG-MATE 250 F TAB 30-27 BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.19
6,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
6,500
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.13
6,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
6,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
6,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now

Specifications

Body Shape Wide
Cavity Size Size 3
Plating Material Tin, Unplated
Terminal Orientation Straight
Terminal Type Tab
Terminal & Splice Type Tab
Mating Tab Thickness .8mm, .032in
Material Thickness .8mm, .031in
Magnet Wire Size .25 – .36mm, 30 – 27AWG
Aluminum Wire Size .08 – .16mm, 28 – 25AWG
Mating Tab Width 6.35mm, .25in
Terminal Height .3in, 7.87mm
Stock Thickness (Magnet Wire Side) .012in, .3mm
Overall Length 18.97mm, .747in
Identification Number 6
Mating Retention Type Dimple
Comment With Latches, Two magnet wires may be terminated in the same terminal slot if diameters are equal.
Packaging Method Reel, Reel/Carton
Packaging Quantity 6500
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Terminals Mag-Mate 250 F Tab 30-27 Br |Amp Te Connectivity 63132-2 | Newark Electronics
Terminals MAG-MATE 250 F TAB 30-27 BR | Rapid Electronics
TE Connectivity MAG-MATE 250 F TAB 30-27 BR Terminals MA | Distrelec
TERMINALS - PCB TERMINALS CONNECTORS | Farnell
Tab Terminal 27-30AWG M 18.97mm Tin Strip | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63132-2?

Additional datasheets, footprints and schematics for 63132-2 are listed on our Part Details page. You can also find images and similar parts to 63132-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63132-2 fall under?

The 63132-2 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63132-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63132-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 63132-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63132-2 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63132-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63132-2 often in real-time on the comparison pages.

What if I can't find stock of 63132-2?

You can fill out our help required form which you can use to request a quote for 63132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay