Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0401
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
40,127
in stock
|
Buy Now | |
TE Store
from US$0.08
|
3,796,659
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
270,000
in stock
|
Buy Now | |
RS
from US$0.06
|
103,150
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
90,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
54,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
44,597
in stock
|
Buy Now | |
element14
from US$0.08
|
40,127
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0487
|
30,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
30,000
in stock
|
Buy Now | |
Distrelec
from US$0.05
|
30,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0401
|
-
|
Buy Now | |
Boersig
from US$0.0500
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | .151g |
Plating Material | Unplated |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Material Thickness | .02in, .51mm |
Wire Size | 1500 – 5000CMA |
Overall Length | .325in, 8.26mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 7500 |
Wire/Cable Type | Solid, Stranded |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPLICE REC. 1500-5000 .020 BR Splice Type: Pigtail Splice Thru Splice Sealable: No Splice Features: Serrated Wire Size: 1500 – 5000 CMA Contact Base Material: Brass Pigtail Splice Serrated | Electrical Wire Splice | Part Number: 63130-2 | Internal Number: 63130-2 | 1500 – 5000 CMA | Brass | TE Connectivity | TE Store |
SPLICE 1500-5000 CMA 020BR | Heilind Electronics |
SPLICE REC. 1500-5000 .020 BR | RS |
Splice Terminal 3.94mm 3.81mm Strip | Avnet America |
1500-5000 CMA Non-Insulated Terminal Crimpband Open Band Splice Connector | Future Electronics |
Terminal, Open Barrel Splice, Crimp | Newark Electronics |
SPLICE, OPEN BARREL | element14 |
Terminals SPLICE 1970-4940 CMA Reel of 7500 | Rapid Electronics |
TE Connectivity - AMP Splice REC. 1500-5000 .020 BR | Distrelec |
SPLICE 1500-5000 CMA 020BR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Type | Open Barrel Splice |
Insulator Colour | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 63130-2?
Additional datasheets, footprints and schematics for 63130-2 are listed on our Part Details page. You can also find images and similar parts to 63130-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63130-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63130-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63130-2 fall under?
The 63130-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 63130-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63130-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63130-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63130-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Avnet America and Future Electronics have stock available or on a lead time for 63130-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63130-2 often in real-time on the comparison pages.
What if I can't find stock of 63130-2?
You can fill out our help required form which you can use to request a quote for 63130-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.