Options for Price Comparison
Distributor Statistics for 631285-000
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -

Part Details

Loading...
Loading Results for 631285-000
Details for 631285-000 by TE Connectivity
Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters

631285-000 by TE Connectivity

TXR78AB00-2007AI

Part Information

631285-000 image
Not applicable for solder process capability
Status: Active
Aliases: 631285-000, 4-1194995-0
Product Code: C417
Global Product Line: 907
GPL Description: Aerospace Defense & Marine

Technical Specifications

TE Adapter Code:
78
Adapter Plating Material:
Cadmium (AMS-QQ-P-416 Type II, Class 3)
Color:
Olive Drab
Material:
Aluminum
Adapter Entry Size:
7
Cable Entry Diameter:
.01 – .44in, .2 – 11.1mm
Cable Diameter Range:
.219 – .35in, 5.6 – 8.9mm
Connector Detail Specification Number:
Patt 121B
Connector General Specification Number:
VG 95234, BS9522 F0032 (AB)
Style:
Tinel-Lock Adapter
Connector Shell Size:
20
Termination Device Type:
Side-Entry Tinel-Lock Ring, Tinel-Lock Ring
Pluggable I/O Accessory Type:
Tinel-Lock Adapter
Termination Device Included:
TR07AI
Adapter Angle:
00
Overbraid Termination:
Tinel-Lock Ring
Operating Temperature Range:
-65 – 175°C, -85 – 347°F
Salt Spray Resistance:
500Hr

Compatible Parts

Alternate Descriptions

Connector Accessories Tinel-Lock Backshell with Ring Size 20 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet America
Connector Accessories Tinel-Lock Backshell with Ring Size 20 ST Aluminum Alloy Cadmium Finish Olive Drab Avnet Europe