Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
No stock
|
Buy Now | |
TE Store
from US$0.12
|
48,343
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
6,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
1,324
in stock
|
Buy Now | |
Conrad
from US$2.20
|
1,062
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
309
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | 6.35mm, .25in |
Accepts Wire Insulation Diameter Range | .09 – .155in, 2.29 – 3.94mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Thickness | .81mm, .032in |
Overall Length | 22.5mm, .886in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 6000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
250 PL MKII REC. 18-14AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63097-1 | Internal Number: 63097-1 | TE Connectivity | TE Store |
18-14 AWG Wire/Cable Straight Socket Positive Lock Connector | Future Electronics |
CUT STRIP - 250 POS LOCK REC 18-14 016TPBR | Heilind Electronics |
Posi Lock .250,Contact,Rcp,0.80-2.00mm² | RS |
Female Disconnect, 6.35Mm, 14Awg | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 24.15mm 7.6mm Tin Strip | Avnet America |
POSITIVE LOK ECON STR, 250 POS LOCK REC 18-14 016TPBR | TE Connectivity 63097-1 | RS Americas |
250 POS LOCK REC 18-14 016TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Positive Lock MARK II Series |
RoHS: | Unknown |
Product Range | Positive Lock MARK II Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 18AWG |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 63097-1?
Additional datasheets, footprints and schematics for 63097-1 are listed on our Part Details page. You can also find images and similar parts to 63097-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63097-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63097-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63097-1 fall under?
The 63097-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63097-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63097-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63097-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63097-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Conrad and Heilind Electronics Asia have stock available or on a lead time for 63097-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63097-1 often in real-time on the comparison pages.
What if I can't find stock of 63097-1?
You can fill out our help required form which you can use to request a quote for 63097-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.