Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
1,019
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
89,400
in stock
|
Buy Now | |
TE Store
from US$0.20
|
42,803
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
13,928
in stock
|
Buy Now | |
Rapid Electronics
from US$0.20
|
2,607
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
2,607
in stock
|
Buy Now | |
Distrelec
from US$0.21
|
2,607
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
1,019
in stock
|
Buy Now | |
element14
from US$0.15
|
1,019
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | No |
Terminal Angle | Straight |
Underplating Material | Brass |
Contact Plating Material | Tin |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Terminal Size | 6.35 |
PCB Thickness (Recommended) | .062in, 1.57mm |
Extension Below Board | 3.69mm, .145in |
Mating Tab Width | .25in, 6.35mm |
Height Above PC Board | 12.06mm, .48in |
PCB Hole Diameter | 2.54mm, .1in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Thickness | .81mm, .032in |
Wire Insulation Support | With |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB TPBR PCB Terminal Type: Tab PCB Thickness (Recommended): 1.57 mm PCB Thickness (Recommended): .062 in Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Tab 1.57 mm .062" .25" | PCB Terminal | Part Number: 63067-1 | Internal Number: 63067-1 | .25" | TE Connectivity | TE Store |
Quick Disconnect Terminal M 14.61mm 8.38mm Tin Over Copper Loose Piece | Avnet America |
Terminals 250 PCB TAB | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Terminal, Male Disconnect, 0.25In Solder | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN SOLDER | element14 |
Printed Circuit Board 6.35x0.81 mm Straight Non-Insulated Quick Disconnect Tab | Future Electronics |
FASTON .250 Series, Straight Mount Angle PCB Tab Terminal,8.38x0.81mm Tin Plated | TE Connectivity 63067-1 | RS Americas |
250 FASTON TAB TPBR | Boersig |
250 PCB TAB 032TPCUBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | Faston 250 Series |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 2.54mm |
Terminal Plating | Tin |
Product Range | Faston 250 Series |
Where can I find additional details, specifications and documents for a 63067-1?
Additional datasheets, footprints and schematics for 63067-1 are listed on our Part Details page. You can also find images and similar parts to 63067-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63067-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63067-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63067-1 fall under?
The 63067-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63067-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63067-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63067-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63067-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Avnet America, Rapid Electronics and Chip One Stop have stock available or on a lead time for 63067-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63067-1 often in real-time on the comparison pages.
What if I can't find stock of 63067-1?
You can fill out our help required form which you can use to request a quote for 63067-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.