Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
12,000
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.21
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 2 |
Terminal Type | Tab & Poke-In Combo |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | .45 – .64mm, 25 – 22AWG |
Overall Length | .66in, 16.76mm |
Material Thickness | .02in, .508mm |
Lead Wire Size | 20 – 18AWG, .5 – .8mm² |
Terminal Height | .31in, 7.87mm |
Mating Tab Width | .11in, 2.79mm |
Mating Tab Thickness | .508mm, .02in |
Stock Thickness (Magnet Wire Side) | .016in, .406mm |
Identification Number | 15 |
RU (UL Component Program) | Approved |
Mating Retention Type | Hole |
Comment | Solid or overcoated stranded lead wire only., Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected. |
Packaging Method | Reel, Reel/Carton |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Terminals Tab Mag-Mate Rh 31-28 Tpbr |Amp Te Connectivity 63063-2 | Newark Electronics |
Terminals TAB MAG-MATE RH 31-28 TPBR | Rapid Electronics |
TE Connectivity TAB MAG-MATE POKEIN 110F TPBR Terminals | Distrelec |
TERMINALS - SPECIALTY CONNECTORS | Farnell |
Tab Terminal 18-20AWG M 16.76mm 4.32mm Tin Strip | Avnet America |
Special Order: TAB, MAG-MATE POKEIN 110F TPBR Magnet Wire Terminal Type: Tab & Poke-In Combo Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab & Poke-In Combo .11" 2.79 mm .02" | Magnet Wire Terminal | Part Number: 63063-2 | Internal Number: 63063-2 | .11" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 63063-2?
Additional datasheets, footprints and schematics for 63063-2 are listed on our Part Details page. You can also find images and similar parts to 63063-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63063-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63063-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63063-2 fall under?
The 63063-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63063-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63063-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63063-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63063-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 63063-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63063-2 often in real-time on the comparison pages.
What if I can't find stock of 63063-2?
You can fill out our help required form which you can use to request a quote for 63063-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.