63063-1 Magnet Wire Terminals by TE Connectivity

MAG-MATE POKE-IN 110F TAB TPBR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Newark
Newark
from US$0.17
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for TE Store
TE Store
from US$0.51
-
Buy Now

Specifications

Plating Material Tin
Cavity Size Size 2
Terminal Type Tab & Poke-In Combo
Terminal & Splice Type Tab
Terminal Orientation Straight
Magnet Wire Size .45 – .64mm, 25 – 22AWG
Overall Length .66in, 16.76mm
Material Thickness .02in, .508mm
Lead Wire Size 20 – 18AWG, .5 – .8mm²
Mating Tab Width .11in, 2.79mm
Terminal Height 7.87mm, .31in
Stock Thickness (Magnet Wire Side) .406mm, .016in
Mating Tab Thickness .508mm, .02in
Identification Number 15
RU (UL Component Program) Approved
Mating Retention Type Hole
Comment Varnish resist coating., Solid or overcoated stranded lead wire only., Single magnet wire only., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected.
Packaging Method Reel, Reel/Carton
Packaging Quantity 12000
Wire/Cable Type Magnet Wire
Termination Method IDC Standard
Operating Temperature Range -65 – 150°C, -85 – 302°F

Alternative Descriptions

Mag-Mate Poke-In 110F Tab Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63063-1 | Newark Electronics
Mag-Mate Terminal 22-25AWG M 16.76mm Tin Strip | Avnet America
Special Order: MAG-MATE POKE-IN 110F TAB TPBR Magnet Wire Terminal Type: Tab & Poke-In Combo Mating Tab Width: .11 in Mating Tab Width: 2.79 mm Mating Tab Thickness: .02 in Mating Tab Thickness: .51 mm Tab & Poke-In Combo .11" 2.79 mm .02" | Magnet Wire Terminal | Part Number: 63063-1 | Internal Number: 63063-1 | .11" | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63063-1?

Additional datasheets, footprints and schematics for 63063-1 are listed on our Part Details page. You can also find images and similar parts to 63063-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63063-1 fall under?

The 63063-1 is listed under Terminals & Splices > Magnet Wire Terminals.

Can I view similar or alternative parts?

You can view similar parts to 63063-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63063-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63063-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63063-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 63063-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63063-1 often in real-time on the comparison pages.

What if I can't find stock of 63063-1?

You can fill out our help required form which you can use to request a quote for 63063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay