63055 Hand & Workholding Tools by Klein Tools

COMPACT CABLE CUTTER, SHEAR, CU/AL, 8"

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now

Specifications

Overall Length 8"
For Use With 24AWG Copper, Aluminium Multi-Strand Cables and Wires
Blade Edge Shear
RoHS Compliant NA

Alternative Descriptions

Compact Cable Cutter, Shear, Cu/Al, 8" | Newark Electronics
Cable Cutter, 100/24 Gauge, 8 in. L, Plastic Dipped, Red Handles | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63055?

Additional datasheets, footprints and schematics for 63055 are listed on our Part Details page. You can also find images and similar parts to 63055 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63055 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63055 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63055 fall under?

The 63055 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters > Cable.

Can I view similar or alternative parts?

You can view similar parts to 63055 when available in the Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63055 you can contact the distributor directly for product support, shipping queries etc.

Is the 63055 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63055 have stock available?

Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 63055.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63055 often in real-time on the comparison pages.

What if I can't find stock of 63055?

You can fill out our help required form which you can use to request a quote for 63055 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay