Status: | Unknown |
---|---|
Series: | Klein VDE Series |
RoHS: | Unknown |
Overall Length | 245mm |
---|---|
Cutting Capacity Max | - |
For Use With | 4/0AWG Aluminium 2/0AWG Soft Copper & 24AWG Communication Cables |
Blade Edge | Shear |
Product Range | Klein VDE Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Cutter, Shear, 24Awg, 245Mm | Newark Electronics |
CABLE CUTTER, SHEAR, 24AWG, 245MM | element14 |
Electricians Cable Cutter Insulated | Klein Tools 63050-EINS | RS Americas |
Where can I find additional details, specifications and documents for a 63050EINS?
Additional datasheets, footprints and schematics for 63050EINS are listed on our Part Details page. You can also find images and similar parts to 63050EINS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63050EINS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63050EINS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63050EINS fall under?
The 63050EINS is listed under Klein Tools Parts.
Can I view similar or alternative parts?
You can view similar parts to 63050EINS when available in the Klein Tools Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63050EINS you can contact the distributor directly for product support, shipping queries etc.
Is the 63050EINS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63050EINS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 63050EINS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63050EINS often in real-time on the comparison pages.
What if I can't find stock of 63050EINS?
You can fill out our help required form which you can use to request a quote for 63050EINS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.