Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$336.41
|
3
in stock
|
Buy Now | |
TE Store
from US$0.11
|
14,348
in stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
11,475
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
2,660
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
893
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
893
in stock
|
Buy Now | |
Chip One Stop
from US$0.14
|
893
in stock
|
Buy Now | |
element14
from US$0.09
|
559
in stock
|
Buy Now | |
Farnell
from US$0.13
|
559
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Width | 6.35mm, .25in |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | .177in, 4.5mm |
Mating Tab Thickness | .032in, .81mm |
Packaging Method | Bag |
Packaging Quantity | 1400 |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON TAB BR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 63038-2 | Internal Number: 63038-2 | .25" | TE Connectivity | TE Store |
250 FASTON TAB 032 BR | Heilind Electronics |
|Amp Te Connectivity 63038-2 | Newark Electronics |
Terminals 250 FASTON TAB 032 B | Rapid Electronics |
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW | element14 |
Quick Disconnect Tab Single Straight Stud Mount Stud Hole Brass 6.35 x 0.81 mm | Future Electronics |
Quick Disconnect Terminal M 18.16mm 7.49mm Loose Piece | Avnet America |
Straight Mount Angle Crimp Tab Terminal, 6.35 x 0.81mm | TE Connectivity 63038-2 | RS Americas |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB BR | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 4.5mm |
Terminal Plating | - |
Product Range | - |
Connector Type | Male Disconnect |
Where can I find additional details, specifications and documents for a 63038-2?
Additional datasheets, footprints and schematics for 63038-2 are listed on our Part Details page. You can also find images and similar parts to 63038-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63038-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63038-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63038-2 fall under?
The 63038-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63038-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63038-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63038-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63038-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 63038-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63038-2 often in real-time on the comparison pages.
What if I can't find stock of 63038-2?
You can fill out our help required form which you can use to request a quote for 63038-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.