Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
11,000
in stock
|
Buy Now | |
TE Store
from US$0.12
|
169,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
8,790
in stock
|
Buy Now | |
Heilind Electronics
from US$0.10
|
4,556
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.10
|
1,518
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
915
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
615
in stock
|
Buy Now | |
element14
from US$0.17
|
160
in stock
|
Buy Now | |
Farnell
from US$0.11
|
160
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now | |
Distrelec
from US$0.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Stud Hole | Yes |
Terminal Angle | Straight |
Underplating Material | Brass |
Terminal Size | 6.35 |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Stud Diameter | .177in, 4.5mm |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Mating Tab Thickness | .032in, .81mm |
Packaging Method | Bag |
Packaging Quantity | 1400 |
Insertion Force | Normal |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
250 FASTON TAB TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 63038-1 | Internal Number: 63038-1 | .25" | TE Connectivity | TE Store |
Tab terminal,stud mount,6.35mm,Faston | RS |
Pcb Terminal, 6.35Mm X 0.81Mm, Brass | Newark Electronics |
250 FASTON TAB .032TPBR. | Heilind Electronics |
Terminals 250 FAST TAB 032TPBR | Rapid Electronics |
PCB TERMINAL, 4.5MM, BRASS | element14 |
FASTON .250 SERIES (6.3 MM) TAB TPBR | Future Electronics |
Quick Disconnect Terminal M 18.16mm 7.49mm Tin Loose Piece | Avnet America |
FASTON .250 SER, Straight MountAngle Stud Mount Tab Term,6.35x0.81mm Tin Plated | TE Connectivity 63038-1 | RS Americas |
250 FASTON TAB TPBR | Boersig |
TE Connectivity - AMP PCB Terminal 250 FASTON TAB TPBR | Distrelec |
Where can I find additional details, specifications and documents for a 63038-1?
Additional datasheets, footprints and schematics for 63038-1 are listed on our Part Details page. You can also find images and similar parts to 63038-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63038-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63038-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63038-1 fall under?
The 63038-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63038-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63038-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63038-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63038-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 63038-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63038-1 often in real-time on the comparison pages.
What if I can't find stock of 63038-1?
You can fill out our help required form which you can use to request a quote for 63038-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.