Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 1 |
---|---|
Plating Material | Tin |
Terminal Type | F-Crimp |
Terminal Orientation | Straight |
Magnet Wire Size | 30 – 28AWG, .25 – .32mm |
Lead Wire Size | .12 – .4mm², 26 – 22AWG |
Terminal Height | 4.75mm, .187in |
Material Thickness | .012in, .3mm |
Stock Thickness (Magnet Wire Side) | .31mm, .012in |
Overall Length | 9.02mm, .355in |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., Stranded, fused stranded or solid lead wire |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Sealable | No |
Crimp Area Length | .1in, 2.54mm |
Termination Method | IDC Standard, Crimp |
Operating Temperature Range | -65 – 150°C, -85 – 302°F |
Mag-Mate W/Bbl 30-28 013Tpbr Rohs Compliant: Yes |Amp Te Connectivity 63036-1 | Newark Electronics |
F-Crimp Terminal 28AWG to 30AWG Straight Crimp Reel | Avnet America |
Where can I find additional details, specifications and documents for a 63036-1?
Additional datasheets, footprints and schematics for 63036-1 are listed on our Part Details page. You can also find images and similar parts to 63036-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63036-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63036-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63036-1 fall under?
The 63036-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 63036-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63036-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63036-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63036-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63036-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63036-1 often in real-time on the comparison pages.
What if I can't find stock of 63036-1?
You can fill out our help required form which you can use to request a quote for 63036-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.