Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.10
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
164,893
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
49,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
14,850
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Overall Length | .54in, 13.72mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | 2.79 – 4.06mm, .11 – .16in |
CSA Certified | Yes |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Right handed flag. |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63010-2 | Internal Number: 63010-2 | TE Connectivity | TE Store |
250 FLG FAST RCPT 18-14 016TPB | Heilind Electronics |
Female Flag Disconnect, 14-18Awg, 6.35Mm | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 13.71mm Tin Strip | Avnet America |
FASTON 250 FLAG REC 18-14 AWG TPBR | TE Connectivity 63010-2 | RS Americas |
FAS 250 FLAG REC 18-14AWG TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 63010-2?
Additional datasheets, footprints and schematics for 63010-2 are listed on our Part Details page. You can also find images and similar parts to 63010-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63010-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63010-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63010-2 fall under?
The 63010-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63010-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63010-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 63010-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63010-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 63010-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63010-2 often in real-time on the comparison pages.
What if I can't find stock of 63010-2?
You can fill out our help required form which you can use to request a quote for 63010-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.