63010-1 Quick Disconnects by TE Connectivity

FASTON 250 FLAG REC 18-14 AWG BR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.11
No stock
Buy Now
Logo for TE Store
TE Store
from US$0.10
86,953
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
33,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.09
33,000
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.08
8,250
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.08
2,750
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
-
Buy Now
Logo for Boersig
Boersig
from US$0.07
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Plating Material Unplated
Fully Insulated No
Connection Capacity Single
Terminal Type Receptacle
Terminal Orientation Flag
Crimp Type F-Crimp
Contact Base Material Brass
Terminal & Splice Type Receptacle
Barrel Type Open
Mating Tab Width 6.35mm, .25in
Receptacle Terminal Stock Thickness .41mm, .016in
Wire Size .82 – 2.08mm², 18 – 14AWG
Mating Tab Thickness .81mm, .032in
Accepts Wire Insulation Diameter Range .11 – .16in, 2.79 – 4.06mm
Overall Length 13.72mm, .54in
CSA Certified Yes
UL Rating Listed
Wire Insulation Support With
Mating Retention Type Dimple
Line Budget
Comment Right handed flag.
Packaging Quantity 11000
Packaging Method Strip/Reel
Sealable No
Insertion Force Normal
Wire Stop No
Wire/Cable Type Regular Wire
Terminates To Wire & Cable
Insulated No
Operating Temperature Range -40 – 110°C, -40 – 230°F


Alternative Descriptions

250 FASTON FLAG REC 18-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63010-1 | Internal Number: 63010-1 | TE Connectivity | TE Store
250 Faston Flag Rec 18-14 Awg Tpbr |Amp Te Connectivity 63010-1 | Newark Electronics
250 FLG FAST RCPT 18-14 016BR | Heilind Electronics
Quick Disconnect Terminal 14-18AWG RCP 13.71mm Strip | Avnet America
250 FASTON FLAG REC 18-14 AWG TPBR | Boersig
TE Connectivity - AMP FASTON 250 Push-On Terminal 2.08mm2 | Distrelec
250 FLG FAST RCPT 18-14 016BR | Power and Signal Group


63010-1 . Unknown Parts by Unknown

FEMALE FLAG DISCONNECT 6.35MM 14AWG

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 63010-1?

Additional datasheets, footprints and schematics for 63010-1 are listed on our Part Details page. You can also find images and similar parts to 63010-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 63010-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63010-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 63010-1 fall under?

The 63010-1 is listed under Terminals & Splices > Quick Disconnects.

Can I view similar or alternative parts?

You can view similar parts to 63010-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 63010-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 63010-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 63010-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 63010-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 63010-1 often in real-time on the comparison pages.

What if I can't find stock of 63010-1?

You can fill out our help required form which you can use to request a quote for 63010-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay