Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 18 – 14AWG, .82 – 2.08mm² |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Overall Length | 13.72mm, .54in |
Accepts Wire Insulation Diameter Range | 2.79 – 4.06mm, .11 – .16in |
CSA Certified | Yes |
UL Rating | Listed |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Comment | Left handed flag. |
Line | Budget |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
250 FASTON FLAG REC 18-14 AWG BR Quick Disconnect Terminal Type: Receptacle Wire Size: 18 – 14 AWG Wire Size: .82 – 2.08 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 18 – 14 AWG .82 – 2.08 mm² 6.35 mm | Quick Disconnect | Part Number: 63009-1 | Internal Number: 63009-1 | TE Connectivity | TE Store |
250 FASTON FLAG REC 18-14 AWG BR | Future Electronics |
250 Flg Fast Rcpt 18-14 016Br Rohs Compliant: Yes |Amp Te Connectivity 63009-1 | Newark Electronics |
Quick Disconnect Terminal 14-18AWG RCP 13.71mm Strip | Avnet America |
FASTON 250 FLAG REC 18-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 63009-1?
Additional datasheets, footprints and schematics for 63009-1 are listed on our Part Details page. You can also find images and similar parts to 63009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 63009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 63009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 63009-1 fall under?
The 63009-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 63009-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 63009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 63009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 63009-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 63009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 63009-1 often in real-time on the comparison pages.
What if I can't find stock of 63009-1?
You can fill out our help required form which you can use to request a quote for 63009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.