Status: | Unknown |
---|---|
Series: | 6300 Series |
RoHS: | Unknown |
Fibre Optic Connector Type | SC |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 125µm |
Connector Body Material | Thermoplastic Body |
Product Range | 6300 Series |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | EIA TIA |
Connector Type | SC Fibre Optic |
Flammability Rating | UL94V-0 |
Material | Engineered Resin |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Connector, Multimode Fiber, 250/900 um Cable, Ceramic Ferrule, Hot Melt Installation, White Boot | Carlton-Bates |
Sc Fiber Optic Connector, 125 Um, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 6300-W?
Additional datasheets, footprints and schematics for 6300-W are listed on our Part Details page. You can also find images and similar parts to 6300-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6300-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6300-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6300-W fall under?
The 6300-W is listed under Connectors > Fibre Optic Attenuators & Connectors > Fibre Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6300-W when available in the Fibre Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6300-W you can contact the distributor directly for product support, shipping queries etc.
Is the 6300-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6300-W have stock available?
Authorised distributors including element14, Carlton-Bates and Newark Electronics have stock available or on a lead time for 6300-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6300-W often in real-time on the comparison pages.
What if I can't find stock of 6300-W?
You can fill out our help required form which you can use to request a quote for 6300-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.