Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
No stock
|
Buy Now |
No. of Contacts | 20Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Metal Body |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Material | Nickel Plated |
Where can I find additional details, specifications and documents for a 62S020S-30ANE-B?
Additional datasheets, footprints and schematics for 62S020S-30ANE-B are listed on our Part Details page. You can also find images and similar parts to 62S020S-30ANE-B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62S020S-30ANE-B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62S020S-30ANE-B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62S020S-30ANE-B fall under?
The 62S020S-30ANE-B is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 62S020S-30ANE-B when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62S020S-30ANE-B you can contact the distributor directly for product support, shipping queries etc.
Is the 62S020S-30ANE-B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62S020S-30ANE-B have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 62S020S-30ANE-B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62S020S-30ANE-B often in real-time on the comparison pages.
What if I can't find stock of 62S020S-30ANE-B?
You can fill out our help required form which you can use to request a quote for 62S020S-30ANE-B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.