Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Solder |
Material | Nickel Plated |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Plug |
Connector Mounting | Cable Mount |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Plastic Body |
Contact Material | Copper |
RoHS Compliant | Yes |
Connector, Display Port, Plug, 20 Position | Newark Electronics |
PLUG, DISPLAY PORT, CABLE TYPE | element14 |
Where can I find additional details, specifications and documents for a 62S020P-301N-E1-B2P?
Additional datasheets, footprints and schematics for 62S020P-301N-E1-B2P are listed on our Part Details page. You can also find images and similar parts to 62S020P-301N-E1-B2P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62S020P-301N-E1-B2P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62S020P-301N-E1-B2P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62S020P-301N-E1-B2P fall under?
The 62S020P-301N-E1-B2P is listed under Cable Leads & Connectors > Connectors > Audio Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 62S020P-301N-E1-B2P when available in the Audio Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62S020P-301N-E1-B2P you can contact the distributor directly for product support, shipping queries etc.
Is the 62S020P-301N-E1-B2P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62S020P-301N-E1-B2P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 62S020P-301N-E1-B2P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62S020P-301N-E1-B2P often in real-time on the comparison pages.
What if I can't find stock of 62S020P-301N-E1-B2P?
You can fill out our help required form which you can use to request a quote for 62S020P-301N-E1-B2P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.