Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
GHFC-3-90(B18),
9-1194985-7 |
Flexibility | Rigid |
---|---|
Color | Black |
Conductor Range (Main) | 350kcmil |
Conductor Range (Tap) | 0000AWG |
Voltage Class | ≤ 1kV |
CSA Certified | No |
UL Rating | No |
Standards | ANSI C119.1 |
Mechanical Reinforcement | No |
Free of Lead, Cadmium, Heavy Metals | Yes |
UV-Stabilized | Yes |
Mechanical Resistance | Against Mechanical Impact |
Marine-Offshore-Shipbuilding Certified | No |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Other Colors Available | No |
Product Use | PowerGel sealant filled splice for buried, underground, & overhead applications. |
Installation Instruction | English |
Standard Pack | 18 |
Packaging Method | Pieces in Polybag |
Product Availability | AMERICAS |
Technology | Cold Applied, Cold Shrink |
Component Design | PowerGel Sealing Gel |
Adhesive Coating | Silicone Gel |
Material System | Polypropylene Cover |
Product Type | H-Frame Splice Closure |
Die Reference | N |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Lv Gel Branch |Energydivision Te Connectivity 629995-000 | Newark Electronics |
H-Frame Splice Closure 185mm² Polypropylene Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 629995-000?
Additional datasheets, footprints and schematics for 629995-000 are listed on our Part Details page. You can also find images and similar parts to 629995-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 629995-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 629995-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 629995-000 fall under?
The 629995-000 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to 629995-000 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 629995-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 629995-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 629995-000 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 629995-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 629995-000 often in real-time on the comparison pages.
What if I can't find stock of 629995-000?
You can fill out our help required form which you can use to request a quote for 629995-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.