Status: | Unknown |
---|---|
Series: | Energizer ACCU |
RoHS: | Unknown |
No distributors results available
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | NiMH |
Supply Voltage | 240V |
Battery Size Code | AAA AA C D PP3 |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | Energizer ACCU |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Battery Charger |
External Depth | 60mm |
External Length / Height | 130mm |
External Width | 175mm |
For Use With | NiMH Batteries |
Output Current Max | 650mA |
Output Current Min | 17mA |
Where can I find additional details, specifications and documents for a 629874?
Additional datasheets, footprints and schematics for 629874 are listed on our Part Details page. You can also find images and similar parts to 629874 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 629874 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 629874 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 629874 fall under?
The 629874 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 629874 when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 629874 you can contact the distributor directly for product support, shipping queries etc.
Is the 629874 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 629874 have stock available?
There is no stock from authorised distributors for 629874.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 629874 often in real-time on the comparison pages.
What if I can't find stock of 629874?
You can fill out our help required form which you can use to request a quote for 629874 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.