Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Wire Size | 20 – 16AWG, .51 – 1.31mm² |
Mating Tab Thickness | .254mm, .01in |
Mating Tab Width | 2.8mm, .11in |
Overall Length | .625in, 15.88mm |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | 1.52 – 2.54mm, .06 – .1in |
UL Rating | Listed |
CSA Certified | Yes |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Packaging Quantity | 15000 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Terminates To | Wire & Cable |
Insulated | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 Faston Rec 20-16 Awg Tpbr |Amp Te Connectivity 62968-1 | Newark Electronics |
Quick Disconnect Terminal 16-20AWG F Pre-Tin Strip | Avnet America |
Special Order: 110 FASTON REC 20-16 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 16 AWG Wire Size: .51 – 1.31 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 16 AWG .51 – 1.31 mm² 2.8 mm | Quick Disconnect | Part Number: 62968-1 | Internal Number: 62968-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 62968-1?
Additional datasheets, footprints and schematics for 62968-1 are listed on our Part Details page. You can also find images and similar parts to 62968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62968-1 fall under?
The 62968-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 62968-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62968-1 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, TE Store and Farnell have stock available or on a lead time for 62968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62968-1 often in real-time on the comparison pages.
What if I can't find stock of 62968-1?
You can fill out our help required form which you can use to request a quote for 62968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.