Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
429,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
429,975
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
429,975
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
429,975
in stock
|
Buy Now | |
Farnell
from US$0.15
|
360,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
80,000
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.45
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Cavity Size | Size 1 |
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Underplating Material | Nickel |
Terminal & Splice Type | Tab |
Terminal Height | 4.75mm, .187in |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .254mm, .01in |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Mating Tab Thickness | .01in, .254mm |
Overall Length | .331in, 8.43mm |
Mating Tab Width | 1.32mm, .052in |
Identification Number | 4 |
Mating Retention Type | Dimple |
Comment | PC Board hole size 1.17/1.22 [.046/.048]., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Quantity | 20000 |
Packaging Method | Reel, Reel/Carton |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Mag-Mate Post 32-31 |Amp Te Connectivity 62938-1 | Newark Electronics |
Terminals MAG-MATE POST 32-31 | Rapid Electronics |
TE Connectivity MAG-MATE POST 33-31 010 TPBR Terminals M | Distrelec |
TERMINAL, TAB, IDC, 31AWG | Farnell |
Tab Terminal 31-33AWG M 8.43mm 3.43mm Tin Strip | Avnet Abacus |
Special Order: MAG-MATE POST 33-31 010 TPBR Magnet Wire Terminal Type: Solder Post Mating Tab Width: .052 in Mating Tab Width: 1.32 mm Mating Tab Thickness: .01 in Mating Tab Thickness: .25 mm Solder Post .052" 1.32 mm .01" | Magnet Wire Terminal | Part Number: 62938-1 | Internal Number: 62938-1 | .052" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62938-1?
Additional datasheets, footprints and schematics for 62938-1 are listed on our Part Details page. You can also find images and similar parts to 62938-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62938-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62938-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62938-1 fall under?
The 62938-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62938-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62938-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62938-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62938-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62938-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62938-1 often in real-time on the comparison pages.
What if I can't find stock of 62938-1?
You can fill out our help required form which you can use to request a quote for 62938-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.