Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cavity Size | Size 2 |
---|---|
Plating Material | Post-Tin |
Terminal Type | Poke-In |
Terminal Orientation | Twisted |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Terminal Height | .3in, 7.62mm |
Material Thickness | .41mm, .016in |
Aluminum Wire Size | 24 – 22AWG, .51 – .64mm |
Overall Length | 7.87mm, .31in |
Magnet Wire Size | .36 – .57mm, 27 – 23AWG |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Identification Number | 10 |
Mating Retention Type | Locking |
Packaging Quantity | 12000 |
Packaging Method | Reel |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Term,poke-In,mag-Mate |Amp Te Connectivity 62935-7 | Newark Electronics |
Tab Terminal 23-26AWG M 7.62mm 4.32mm Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 62935-7?
Additional datasheets, footprints and schematics for 62935-7 are listed on our Part Details page. You can also find images and similar parts to 62935-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62935-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62935-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62935-7 fall under?
The 62935-7 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62935-7 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62935-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 62935-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62935-7 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 62935-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62935-7 often in real-time on the comparison pages.
What if I can't find stock of 62935-7?
You can fill out our help required form which you can use to request a quote for 62935-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.