Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.06
|
4,605,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
36,795
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cavity Size | Size 2 |
---|---|
Plating Material | Post-Tin |
Terminal Type | Poke-In |
Lead Wire Size | 20 – 18AWG, .5 – .9mm² |
Magnet Wire Size | 27 – 23AWG, .36 – .57mm |
Stock Thickness (Magnet Wire Side) | .41mm, .016in |
Aluminum Wire Size | .51 – .64mm, 24 – 22AWG |
Overall Length | 7.87mm, .31in |
Material Thickness | .016in, .41mm |
Terminal Height | 7.62mm, .3in |
Identification Number | 10 |
Mating Retention Type | Locking |
Comment | Solid or overcoated stranded lead wire only., Two magnet wires may be terminated in the same terminal slot if diameters are equal. |
Packaging Method | Reel |
Packaging Quantity | 12000 |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
MAG-MATE TERM 27-23 016 TPBR Magnet Wire Terminal Type: Poke-In Compatible With Cavity Size: Size 2 Aluminum Wire Size: 24 – 22 AWG Aluminum Wire Size: .51 – .64 mm Lead Wire Size: 20 – 18 AWG Poke-In Size 2 24 – 22 AWG .51 – .64 mm | Magnet Wire Terminal | Part Number: 62935-1 | Internal Number: 62935-1 | TE Connectivity | TE Store |
Mag-Mate Term 27-23 016 Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62935-1 | Newark Electronics |
MAG-MATE 23 - 27 AWG (Size 2) Poke-In Magnet Wire Terminal | Future Electronics |
Magnet Wire Terminal 23-27AWG F 7.87mm 4.32mm Tin Strip | Avnet America |
MAG-MATE TERM 27-23 016 TPBR | TE Connectivity 62935-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | - |
Terminal Type | Poke-In |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 62935-1?
Additional datasheets, footprints and schematics for 62935-1 are listed on our Part Details page. You can also find images and similar parts to 62935-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62935-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62935-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62935-1 fall under?
The 62935-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62935-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62935-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62935-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62935-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 62935-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62935-1 often in real-time on the comparison pages.
What if I can't find stock of 62935-1?
You can fill out our help required form which you can use to request a quote for 62935-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.