Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.12
|
210,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
210,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.11
|
210,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
210,000
in stock
|
Buy Now | |
Farnell
from US$0.22
|
168,000
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Type | Solder Post |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Underplating Material | Nickel |
Terminal Height | 4.75mm, .187in |
Material Thickness | .25mm, .01in |
Stock Thickness (Magnet Wire Side) | .254mm, .01in |
Magnet Wire Size | 33 – 31AWG, .18 – .23mm |
Mating Tab Thickness | .01in, .254mm |
Overall Length | .331in, 8.43mm |
Mating Tab Width | 1.32mm, .052in |
Mating Retention Type | Dimple |
Comment | Two magnet wires may be terminated in the same terminal slot if diameters are equal., PC Board hole size 1.17/1.22 [.046/.048]. |
Packaging Method | Box |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Operating Temperature Range | -85 – 302°F, -65 – 150°C |
Terminals Mag-Mate Post 32-31 010 Tpcubr |Amp Te Connectivity 62934-1 | Newark Electronics |
Terminals MAG-MATE POST 32-31 010 TPCUBR | Rapid Electronics |
TE Connectivity MAG-MATE POST 32-31 010 TPCUBR Terminals | Distrelec |
TERMINAL, TAB, IDC, 31AWG | Farnell |
Tab Terminal M 8.43mm 3.43mm Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | MAG-MATE Series |
RoHS: | Unknown |
Product Range | MAG-MATE Series |
---|---|
Termination | IDC / IDT |
Terminal Type | Tab |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 62934-1?
Additional datasheets, footprints and schematics for 62934-1 are listed on our Part Details page. You can also find images and similar parts to 62934-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62934-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62934-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62934-1 fall under?
The 62934-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62934-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62934-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 62934-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62934-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 62934-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62934-1 often in real-time on the comparison pages.
What if I can't find stock of 62934-1?
You can fill out our help required form which you can use to request a quote for 62934-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.