Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Cavity Size | Size 4 |
Body Shape | Narrow |
Terminal Type | Tab |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Magnet Wire Size | 19 – 17AWG, .91 – 1.15mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .951in, 24.18mm |
Terminal Height | 12.83mm, .505in |
Stock Thickness (Magnet Wire Side) | .508mm, .02in |
Material Thickness | .031in, .8mm |
Mating Tab Thickness | .033in, .8mm |
Identification Number | 24 |
Mating Retention Type | Dimple |
Comment | Reeling Left to Right, Box Up Tab Forward., Two magnet wires may be terminated in the same terminal slot if diameters are equal., After insertion into plastic cavity, tab portion must be bent over 45°-90° or potted in to prevent pullout when mating receptacle is disconnected., Varnish resist coating. |
Packaging Quantity | 4000 |
Packaging Method | Reel, Reel/Carton |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Mag-Mate 250Ftab 19-17 032Tpbr Rohs Compliant: Yes |Amp Te Connectivity 62923-2 | Newark Electronics |
Faston Mag-Mate Series Magnetic Connector 500 17-19 AWG Crimp Terminal | Future Electronics |
Tab Terminal 17-19AWG M 24.18mm 7.95mm Tin Strip | Avnet America |
Special Order: MAG-MATE 250FTAB 19-17 032TPBR Magnet Wire Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .033 in Mating Tab Thickness: .8 mm Tab .25" 6.35 mm .033" | Magnet Wire Terminal | Part Number: 62923-2 | Internal Number: 62923-2 | .25" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 62923-2?
Additional datasheets, footprints and schematics for 62923-2 are listed on our Part Details page. You can also find images and similar parts to 62923-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 62923-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 62923-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 62923-2 fall under?
The 62923-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 62923-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 62923-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 62923-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 62923-2 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Avnet America and TE Store have stock available or on a lead time for 62923-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 62923-2 often in real-time on the comparison pages.
What if I can't find stock of 62923-2?
You can fill out our help required form which you can use to request a quote for 62923-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.